The 810 Series is part of the ProGuard Classic line of eyewear and provides traditional lens variations that never go out of style. This line is designed to provide excellent durability and protection. These lenses are utilitarian and offer compliance across a broad range of activities.
Note:
Specifications :
Color/Fragrance/Other : MIRROR LENS
Each Length : 0.000 in
Each Width : 0.000 in
Brand : ProGuard
Case Length : 18.50 in
Case Width : 7.500 in
Case Height : 15.50 in
Case Cube : 1.24
Case Weight : 10.500 lb
Each Height : 0.000 in
Each UPC : 00729661231911
Each Weight : 0 lb
Case UPC : 20729661231915
Case Quantity : 0.00
Each Cube : 0.000
Box Length : 0 in
Box Width : 0 in
Box Height : 0 in
Box Cube : 0
Box Weight : 0 lb
Box Quantity : 0
Box UPC : 10729661231918
Freight NMFC : 57880