Double Leather Palm w/ 2-1/2" Saftey Cuff

  • 2-1/2" rubberized cuff
  • cotton lined
  • leather fingertips; double palm and index finger
  • knuckle strap; excellent durability
  • applications: metal stamping, brick/block handling, lumber handling, steel work and pipe fitting

Manufacturer Part Number
8070L
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : ProGuard

Color/Fragrance/Other

: : GREEN/GRAY

Packaging

: : Case
Dozen
Pair

Pair Length

: : 0 in

Pair Cube

: : 0

Pair Height

: : 0 in

Pair Width

: : 0 in

Freight NMFC

: : 49920

Dozen Length

: : 0 in

Dozen Width

: : 0 in

Dozen Height

: : 0 in

Dozen Cube

: : 0