Round Wall Bracket

  • gallon wall brackets of rigid 1/4" wire with coated epoxy or silver powder-coated
  • excellent for holding gallon containers

Manufacturer Part Number
802
EAN/UPC
0729661112708,729661112708
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Color/Fragrance/Other: BLUE EPOXY 

Private Label: Yes 
Private Label Type: Hot Stamp 
Private Label Minimum: 240 
Private Label Area: 1 x 2 in 
Packaging:

  • Case 
  • Each 

Each Length: 7.500 in 
Each Width: 5.000 in 
Each Height: 4.375 in 
Each Cube: 0.090 
Each Weight: 1 lb 
Each UPC: 00729661112708 
Freight NMFC: 22640-2 

Other Packaging Specifications:

Case Only: Yes 
Case Length: 19.25 in 
Case Width: 10.500 in 
Case Height: 11.75 in 
Case Cube: 1.37 
Case Weight: 10.750 lb 
Case Quantity: 12.00 
Case UPC: 10729661112705