Fit 821 Series - 8003CCM

The 821 Reader Series is part of the ProGuard Fit line and provides the right fit for the right job. One-size-does-not-fit-all where the workforce has become increasingly diverse. The Fit line includes glasses for smaller facial structures, options that are fully adjustable, and eyewear with integrated reading magnification. These features will deliver improved comfort and functionality that will support compliance and help to reduce eye injuries.

  • designed to better fit smaller facial sizes
  • economical wrap-around single lens provides full panoramic view
  • integrated nose piece along with soft, non-slip rubber temple tips that provide a non-binding fit
  • polycarbonate lens provides 99.9% protection against harmful UVA and UVB rays

Manufacturer Part Number
8003CCM
EAN/UPC
0729661207374,729661207374
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

Bridge: 12mm

Lens Base: 10 Curve

Lens Size Diagonal: 73.8mm

Lens Size Vertical: 41mm

Lens Thickness: 2.3mm

Overall Length (Lens-Tip): 144mm

Overall Width (Hinge-Hinge): 128mm

PD: 50mm

Weight: 20gm

Closest point between lens: 15.2mm

Closest point between temple tips: 83mm