Round Wall Bracket

  • gallon wall brackets of rigid 1/4" wire with coated epoxy or silver powder-coated
  • excellent for holding gallon containers

Manufacturer Part Number
800
EAN/UPC
0729661112555,729661112555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Color/Fragrance/Other:
BLUE EPOXY
Private Label: Yes
Private Label Type: Hot Stamp
Private Label Minimum: 240
Private Label Area: 1 x 2 in
Packaging:

  • Case
  • Each

Each Length: 6.375 in
Each Width: 6.000 in
Each Height: 4.250 in
Each Cube: 0.090
Each Weight: 1 lb
Each UPC: 00729661112555
Freight NMFC: 22640-2

Other Packaging Specifications : 

Case Only: Yes 
Case Length: 23.75 in 
Case Width: 10.250 in 
Case Height: 7.75 in 
Case Cube: 1.09 
Case Weight: 10.000 lb 
Case Quantity: 12.00 
Case UPC: 10729661112552