Gator container features a one-piece, molded construction that offers high-impact resistance and crush-resistance for long-lasting waste containment. Lid (sold separately) securely locks in place to keep out animals and prevent spills even if tipped over. Offset ridge design allows the container to nest without jamming. Handles have a larger radius and deeper well for easy moving and lifting. 55-gallon container is compatible for use with the Impact Dolly (sold separately).
Note:
Color/Fragrance/Other
: : GRAYEach Length
: : 26.750 inEach Width
: : 26.750 inBrand
: : GatorCase Length
: : 26.75 inCase Width
: : 26.750 inCase Height
: : 52.00 inCase Cube
: : 21.53Case Weight
: : 52.500 lbEach Height
: : 33.000 inEach UPC
: : 00729661154333Each Weight
: : 18 lbCase UPC
: : 10729661154330Case Quantity
: : 3.00Each Cube
: : 13.660Freight NMFC
: : 156600-3