32 Gallon Vented Container

Independent, third-party testing showed up to 75% reduction in pull force measurement requires versus traditional designs.

  • molded with highest quality polyethylene resin
  • one piece molded construction creates high impact and crush resistance
  • with lid locked, container is animal and spill resistant even if tipped over
  • offset ridge design allows container to nest without jamming
  • handles have a larger radius and deeper well, making container more comfortable to lift and move
  • made of recyclable plastic; recycle code 7
  • 6 Air-Venting Passages provide up to 75% reduction in the force required to remove a filled poly bag liner
  • built-in Gator poly bag cinches - like Pinch'm
  • deeper wider bottom hand grip pockets slot for easier container dumping

Manufacturer Part Number
7732-14
EAN/UPC
0729661146161,729661146161
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : Gator

Color/Fragrance/Other

: : GREEN

Private Label

: : Yes

Private Label Type

: : Silk Screen

Packaging

: : Case
Each

Each Length

: : 21.750 in

Each Width

: : 21.750 in

Each Height

: : 27.125 in

Each Cube

: : 7.420

Each Weight

: : 9 lb

Each UPC

: : 00729661146161

Freight NMFC

: : 156600-3