20 Gallon Container

  • molded with highest quality polyethylene resin
  • one piece molded construction creates high impact and crush resistance
  • with lid locked, container is animal and spill resistant even if tipped over
  • offset ridge design allows container to nest without jamming
  • handles have a larger radius and deeper well, making container more comfortable to lift and move
  • made of recyclable plastic; recycle code 7

Manufacturer Part Number
7720-1
EAN/UPC
0729661146062,729661146062
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : WHITE

Each Length

: : 19.250 in

Each Width

: : 19.250 in

Brand

: : Gator

Case Length

: : 22.50 in

Case Width

: : 19.500 in

Case Height

: : 48.00 in

Case Cube

: : 12.18

Case Weight

: : 37.000 lb

Each Height

: : 23.125 in

Each UPC

: : 00729661146062

Each Weight

: : 6 lb

Case UPC

: : 10729661146069

Case Quantity

: : 6.00

Each Cube

: : 4.950

Freight NMFC

: : 156600-3