Velcro Strap for Extension

  • replacement part# 7705

Manufacturer Part Number
7705EXT
EAN/UPC
0729661216079,729661216079
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Packaging:

Bag
Case
Each

Each UPC: 00729661216079

Each Length: 0.000 in

Each Width: 0.000 in

Each Height: 0.000 in

Each Weight: 0 lb

Each Cube: 0.000

Bag Weight: 0 lb

Bag Length: 0 in

Bag Width: 0 in

Bag Cube: 0.000

Bag Height: 0 in

Freight NMFC: 156600-9


Other Packaging Specifications

Bag Quantity: 125

Bag UPC: 10729661216076

Case Length: 15.50 in

Case Width: 11.500 in

Case Height: 11.38 in

Case Cube: 1.17

Case Weight: 2.500 lb

Case Quantity: 250.00

Case UPC: 20729661216073