Dolly

  • structural foam molded, extremely durable
  • five 3" swivel casters, extremely stable
  • securely attaches to 20, 32, 44, and 55-gal. Gator containers and competitors
  • vented to keep from suctioning to container
  • replacement part# 2055255
  • replacement part# 3333666

Manufacturer Part Number
7704
EAN/UPC
0729661146499,729661146499
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : Gator

Color/Fragrance/Other

: : BLACK

Green Features

: : Recycled or Earth Friendly Material Composition

Packaging

: : Case
Each

Each Length

: : 18.000 in

Each Width

: : 18.000 in

Each Height

: : 6.563 in

Each Cube

: : 1.230

Each Weight

: : 7 lb

Each UPC

: : 00729661146499

Freight NMFC

: : 156600-6