41-Qt. Rectangular Soft-Sided Plastic Wastebasket

  • IMPROVED! with new bag pinch to secure poly liners
  • molded of high quality polyethylene for strength and durability
  • seamless soft-sided construction will not sent, leak, or rust
  • rolled rim for easy pick-up and delivery

Manufacturer Part Number
7703-3
EAN/UPC
0729661146024,729661146024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : Pinch'm

Color/Fragrance/Other

: : GRAY

Private Label

: : Yes

Private Label Type

: : Hot Stamp

Private Label Minimum

: : 48

Private Label Area

: : 5 x 6 in

Packaging

: : Case
Each

Each Length

: : 15.250 in

Each Width

: : 11.000 in

Each Height

: : 20.000 in

Each Cube

: : 1.940

Each Weight

: : 2 lb

Each UPC

: : 00729661146024

Freight NMFC

: : 156600-5