Fire Resistant Wastebasket

  • made of fiberglass; meets most stringent fire approval standards
  • contains fire without burning and will not melt or collapse
  • will not contribute fuel to container's contents
  • rounded corners add strength and are easy to clean
  • required for food service, healthcare, hospitality, schools, and office buildings
  • UL approved

Manufacturer Part Number
7700-15
EAN/UPC
0729661153930,729661153930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : BEIGE

Packaging

: : Case
Each

Each Weight

: : 0 lb

Each UPC

: : 00729661153930

Each Length

: : 0.000 in

Each Width

: : 0.000 in

Each Height

: : 0.000 in

Each Cube

: : 0.000

Freight NMFC

: : 156600-8