7" Blue Riser Post

  • replacement part# 7560
  • replacement part# 7564

Manufacturer Part Number
7580R
EAN/UPC
0729661112203,729661112203
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Packaging: : Case 

Each

Each Width: : 0.000 in


Each Height: : 0.000 in


Each Weight: : 0 lb


Each UPC: : 00729661112203


Each Length: : 0.000 in


Each Cube: : 0.000


Freight NMFC: : 156600-8





Other Packaging Specifications:

Case Length: : 18.50 in


Case Width: : 15.000 in


Case Height: : 15.50 in


Case Cube: : 2.48


Case Weight: : 32.000 lb


Case Quantity: : 250.00


Case UPC: : 10729661112200