3/4" Faucet for Regular Containers

fits 3/4" opening in 7570 and 7571 regular containers

Manufacturer Part Number
7579
EAN/UPC
0729661112180,729661112180
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Color/Fragrance/Other: WHITE 

Packaging:

  • Bag 
  • Case 
  • Each 

Each Length: 3.000 in 

Each Width: 1.625 in 

Each Height: 3.000 in 

Each Weight: 0 lb 

Each UPC: 00729661112180 

Each Cube: 0.000 

Bag Cube: 0.000 

Freight NMFC: 156790

Other Packaging Specifications: 

Bag Length: 3 in 

Bag Width: 1.625 in 

Bag Height: 3 in 

Bag Weight: 0.36 lb 

Bag Quantity: 6 

Bag UPC: 10729661112187 

Case Length: 23.50 in 

Case Width: 15.500 in 

Case Height: 15.50 in 

Case Cube: 3.26 

Case Weight: 39.000 lb 

Case Quantity: 650.00 

Case UPC: 20729661112184