Pocket Sized Ultraviolet Flashlight

This pocket sized ultraviolet flashlight detects unsanitary areas invisible to the naked eye.

  • heavy duty metal case for durability
  • adjustable focus for wide or narrow beam
  • highly focused beam works even with the lights on
  • illuminates areas that need to be sanitized; 3 'AAA' batteries included

Manufacturer Part Number
7416
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other : : BLACK

Box Length: : 0 in

Box Width: : 0 in

Box Height: : 0 in

Box Cube: : 0

Box Weight: : 0 lb

Box Quantity: : 0

Box UPC: : 00729661228454

Freight NMFC: : 109110