Lightweight Hair Net

  • nylon material, 1/16" honeycomb pattern
  • great for food processing, food handling, lab work and manufacturing
  • FDA compliant

Manufacturer Part Number
73889K22
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other : BLACK

Packaging : Bag Case Each

Each UPC : 00729661218011

Each Length : 0.000 in

Each Width : 0.000 in

Each Height : 0.000 in

Each Weight : 0 lb

Each Cube : 0.000

Bag Length : 0 in

Bag Width : 0 in

Bag Cube : 0.000

Bag Height : 0 in

Freight NMFC : 49795