Disposable Coveralls with Hood (45 gram)

  • spun bonded polypropylene material
  • provides excellent protection from dirt and grime
  • constructed of soft, lightweight material with or without collar, elastic cuffs and ankle, and front zipper
  • great for light clean-up work
  • FDA compliant

Manufacturer Part Number
73844HL
EAN/UPC
0729661218806,729661218806
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other : WHITE

Packaging : Case Each

Each Weight : 0 lb

Each UPC : 00729661218806

Each Length : 0.000 in

Each Width : 0.000 in

Each Height : 0.000 in

Each Cube : 0.000

Freight NMFC : 49795

Other Packaging Specifications :

Case Length : 13.00 in

Case Width : 11.250 in

Case Height : 16.00 in

Case Cube : 1.35

Case Weight : 9.000 lb

Case Quantity : 25.00

Case UPC : 10729661218803