Furniture Mover

  • helps reduce back injuries; ergonomically designed
  • labor saver; turns a 2-person job into a 1-person job
  • made of durable and unbreakable HDPE plastic
  • fits most standard folding tables 4' X 12' or smaller
  • accommodates tabletop thickness of 7/8" or less
  • holds up to 150 lbs
  • use in either direction
  • patent pending design

Manufacturer Part Number
7376
EAN/UPC
0729661132812,729661132812
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: TableMover 

Color/Fragrance/Other: FLUORESCENT YELLOW 

Packaging: Case Each 

Each Length: 9.250 in 

Each Width: 7.500 in 

Each Height: 6.750 in 

Each Cube: 0.270 

Each Weight: 2 lb 

Each UPC: 00729661132812 

Case Quantity: 1.00 

Freight NMFC: 156600-5 

Other Packaging Specifications :

Case Only: Yes 

Case Length: 9.25 in 

Case Width: 7.500 in 

Case Height: 6.75 in 

Case Cube: 0.27 

Case Weight: 2.000 lb 

Case UPC: 10729661132819