Locking Wall Cabinet for 5 Qt. Sharps Container

  • secyres sharps containers in a sturdy, locked enclosure
  • made of tough ABS plastic for durability and ease of cleaning
  • tinted window allows for easy viewing of fill level

Manufacturer Part Number
7368
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: : GRAY/BEIGE


Packaging: : Case


Case Quantity: : 1.00


Freight NMFC: : 156600-4






Other Packaging Specifications:

Case Length: : 12.25 in


Case Width: : 5.875 in


Case Height: : 14.18 in


Case Cube: : 0.59


Case Weight: : 2.600 lb


Case UPC: : 10729661205995