Wall Bracket for Sharps Container

  • sharps container slides on and locks into place
  • keeps containers off of counters and tables
  • 7352K needed to remove containers from bracket; key is not included with bracket; must purchase separately

Manufacturer Part Number
7352B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: BEIGE
Packaging: Case
Freight NMFC: 156600-8

Other Packaging Specifications

Case Length: 12.00 in
Case Width: 12.000 in
Case Height: 6.50 in
Case Cube: 0.54
Case Weight: 6.600 lb
Case Quantity: 10.00
Case UPC: 10729661206039