Classic 803 Series - 7340

The 803 Series is part of the ProGuard Classic line of eyewear and provides traditional lens variations that never go out of style. This line is designed to provide excellent durability and protection. These lenses are utilitarian and offer compliance across a broad range of activities.

  • designed to easily fit over eyeglasses
  • temples are vented to reduce fogging
  • polycarbonate lens provides 99.9% protection against harmful UVA

Manufacturer Part Number
7340
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other : CLEAR/UNCOATED LENS

Case Length : 26.00 in

Case Width : 15.375 in

Case Height : 12.00 in

Case Cube : 2.77

Case Weight : 20.000 lb

Case Quantity : 144.00

Box UPC : 10729661109927

Freight NMFC : 57880

Case UPC : 20729661109924

Box Length : 0 in

Box Width : 0 in

Box Height : 0 in

Box Cube : 0

Box Weight : 1.6666 lb

Box Quantity : 12

Pair Weight : 0.1389 lb

Pair UPC : 00729661109920

Pair Quantity : 1

Pair Length : 0 in

Pair Cube : 0

Pair Height : 0 in

Pair Width : 0 in