Polycarbonate Faceshield

  • offers full face protection against flying particles, liquis and chemical splash
  • constructed of polycarbonate material
  • resists pitting and scratching
  • for use with ratchet headgear (7337)
  • shield measures 8" X 15-1/2" X .040" thickness
  • proper eye protection must be used with faceshield

Manufacturer Part Number
7338
EAN/UPC
0729661109906,729661109906
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other : CLEAR

Packaging : Case Each

Each Weight : 0 lb

Each UPC : 00729661109906

Each Length : 0.000 in

Each Width : 0.000 in

Each Height: : 0.000 in

Each Cube : 0.000

Freight NMFC : 156600-9