Ratchet Headgear

  • hold plastic faceshield (7338) for full face protection
  • protect against flying particles and chemical splash

Manufacturer Part Number
7337
EAN/UPC
0729661109890,729661109890
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other : BLUE

Packaging : Case Each

Each UPC : 00729661109890

Each Weight : 1 lb

Each Length : 0.000 in

Each Width : 0.000 in

Each Height : 0.000 in

Each Cube : 0.000

Box Length : 0 in

Box Width : 0 in

Box Height : 0 in

Box Cube : 0

Box Weight : 0 lb

Box Quantity : 0

Box UPC : 10729661109897

Freight NMFC : 156600-3