Classic 801 Series - 7334B

The 801 Series is part of the ProGuard Classic line of eyewear and provides traditional lens variations that never go out of style. This line is designed to provide excellent durability and protection. These lenses are utilitarian and offer compliance across a broad range of activities.

  • single Lens and adjustable temples ensure reliable performance
  • temples adjust to four different lengths
  • private labeling available
  • polycarbonate lens provides 99.9% protection against harmful UVA
  • scratch-resistant polycarbonate
  • lenses provide 99.9% UV protection
  • ProGuard imprint
  • exceeds ANSI Z87.1-2003 high impact requirements

Manufacturer Part Number
7334BA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other : CLEAR/BLACK

Case Length : 19.50 in

Case Width : 17.000 in

Case Height : 10.75 in

Case Cube : 2.06

Case Weight : 17.500 lb

Case UPC : 20729661135695

Case Quantity : 144.00

Box Length : 0 in

Box Width : 0 in

Box Height : 0 in

Box Cube : 0

Box Weight : 1.4583 lb

Box Quantity : 12

Box UPC : 10729661135698

Pair Weight : 0.1215 lb

Pair UPC : 00729661135691

Pair Quantity : 1

Pair Length : 0 in

Pair Cube : 0

Pair Height : 0 in

Pair Width : 0 in

Freight NMFC : 57880