Mini C-Fold/Multi-Fold Metal Towel Dispenser

  • attractive triple chrome plating
  • c-fold or multi-fold paper towels
  • heavy gauge metal
  • double latch key lock

Manufacturer Part Number
4031C
EAN/UPC
0729661118786,729661118786
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : CHROME

Packaging

: : Case
Each

Each Length

: : 7.750 in

Each Width

: : 11.375 in

Each Height

: : 3.875 in

Each Cube

: : 0.190

Each Weight

: : 4 lb

Each UPC

: : 00729661118786

Freight NMFC

: : 39480