Plastic Down Pressure Wringer

  • fiberglass reinforced nylon gear and rach drive for increased wringing strength
  • unique gate configuration allows all types of mop handles to be used
  • injection molded polypropylene wringer
  • accommodates 16-40 oz. mops
  • replacement part# 2030590

Manufacturer Part Number
4000G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: GRAY
Packaging: Case
Freight NMFC: 101180

Other Packaging Specifications:
Case Length: 22.00 in
Case Width: 11.750 in
Case Height: 13.00 in
Case Cube: 1.94
Case Weight: 11.500 lb
Case UPC: 10729661145260