Weight Ring

  • fits 25" and 36" 4-sided signs

Manufacturer Part Number
26414
EAN/UPC
0729661165339,729661165339
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: BLACK 

Packaging: Case Each 

Each Weight: 9 lb 

Each UPC: 00729661165339 

Each Length: 0.000 in 

Each Width: 0.000 in 

Each Height: 0.000 in 

Each Cube: 0.000 

Freight NMFC: 107420 

Other Packaging Specifications :

Case Only: Yes 

Case Length: 12.50 in 

Case Width: 12.500 in 

Case Height: 3.50 in 

Case Cube: 0.31 

Case Weight: 27.000 lb 

Case Quantity: 3.00 

Case UPC: 10729661165336