Twin 9" Jr. Jumbo Dispenser

  • dispenses all universal brands of 9" tissue with cores from 3-1/4" - 3-3/8"
  • sliding door prevents access to spare roll before first role is depleted
  • double latch key lock
  • durable plastic

Manufacturer Part Number
2529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : ClearVu

Color/Fragrance/Other

: : SMOKE

Packaging

: : Case
Each

Each Length

: : 20.250 in

Each Width

: : 5.375 in

Each Height

: : 11.750 in

Each Cube

: : 0.740

Each Weight

: : 4 lb

Each UPC

: : 00729661135967

Freight NMFC

: : 39480