Double Roll Toilet Tissue Dispenser

  • dispenses universal rolls with diameter up to 5.3" and width up to 4.5"
  • double latch key lock
  • heavy gauge metal back
  • see-thru plastic front
  • matching design to 4097 series roll towel dispensers
  • replacement part# 2517LM
  • replacement part# 2517UM

Manufacturer Part Number
2519
EAN/UPC
0729661131969,729661131969
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : ClearVu

Color/Fragrance/Other

: : SMOKE

Packaging

: : Case
Each

Each Length

: : 6.000 in

Each Width

: : 6.000 in

Each Height

: : 13.250 in

Each Cube

: : 0.270

Each Weight

: : 3 lb

Each UPC

: : 00729661131969

Replacement Part

: : 2517LM, Lower Mandrel Replacement
2517UM, Upper Mandrel Replacement


Freight NMFC

: : 39480