Tri-Roll Toilet Tissue Dispenser

  • tri-roll accommodates three standard rolls
  • braking system stops plate from turning if current roll is in use
  • post diameter: 1-5/16"
  • ADA approved when mounted properly
  • replacement part# 2503C
  • replacement part# 2503K
  • replacement part# 2503L
  • replacement part# 2504C

Manufacturer Part Number
2504
EAN/UPC
0729661102792,729661102792
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : SMOKE

Packaging

: : Case
Each

Each Length

: : 11.500 in

Each Width

: : 5.750 in

Each Height

: : 5.750 in

Each Cube

: : 0.220

Each Weight

: : 3 lb

Each UPC

: : 00729661102792

Replacement Part

: : 2504C, Toilet Tissue Cover Dispenser See Thru


Freight NMFC

: : 39480