Disposable Foam Ear Plugs

  • new modern shape
  • meets ANSI S3.19 requirements
  • noise reduction rating (NRR) of 31
  • plug gently expands and self adjusts to all size ear canals

Manufacturer Part Number
7310
EAN/UPC
0729661109326,729661109326
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other : ORANGE

Packaging : Box Case Each

Each Weight : 0 lb

Each UPC: : 00729661109326

Each Length : 0.000 in

Each Width : 0.000 in

Each Height : 0.000 in

Each Cube : 0.000

Box Length : 0 in

Box Width : 0 in

Box Height : 0 in

Box Cube : 0

Freight NMFC : 156600-3