Doorway Dam

  • prevents chemicals and liquids from running through doorways
  • protects rooms not intended to be stripped
  • expands to fit most doorways; easily installed
  • sturdy caution safety fluorescent yellow/green, plastic with rubber seal
  • saves time, labor, and money
  • U.S. Patent

Manufacturer Part Number
7264
EAN/UPC
0729661108541,729661108541
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: Floor Dam 

Color/Fragrance/Other: FLUORESCENT YELLOW 

Packaging: Case Each 

Each UPC: 00729661108541 

Each Length : 0.000 in 

Each Width: 0.000 in 

Each Height: 0.000 in 

Each Weight: 0 lb 

Each Cube: 0.000 

Freight NMFC: 156600-8 

Other Packaging Specifications :

Case Only: Yes 

Case Length: 38.50 in 

Case Width: 5.250 in 

Case Height: 2.25 in 

Case Cube: 0.26 

Case Weight: 3.500 lb 

Case UPC: 10729661108548