Metal Gear Down Pressure Wringers

  • eccentric gearing system forces pressure pads striaght down on the mop for easy, no splashing wringing
  • electroplated to prevent rusting
  • replacement part# 25024
  • replacement part# 25027

Manufacturer Part Number
716
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: METAL
Packaging: Case
Replacement Part: : 25024, Spring and Link, 25027, Handle Grip for WH2000
Freight NMFC: 101180

Other Packaging Specifications:
Case Length: 23.50 in
Case Width: 8.000 in
Case Height: 8.50 in
Case Cube: 0.92
Case Weight: 10.500 lb
Case UPC: 10729661142917