2 Shelf Utility Cart

Two-shelf utility cart features a sturdy, structural foam construction that will not rust, dent, chip or peel for lasting performance in any environment. Rounded corners keep your surrounding areas safe from scuffs and scratches to easily transport equipment, tools and more without worry. Smooth-rolling casters glide across floors to effortlessly carry heavy loads. Plus, its attractive design is perfect for offices, restaurants, schools and more.

Manufacturer Part Number
7002
EAN/UPC
0729661201662,729661201662
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color/Fragrance/Other : : BLACK
  • Packaging : : Case Each
  • Each Cube : : 0.000
  • Each UPC : : 00729661201662
  • Each Length : : 0.000 in
  • Each Width : : 0.000 in
  • Each Height : : 0.000 in
  • Each Weight : : 0 lb
  • Case Quantity : : 1.00
  • Freight NMFC : : 156600-8