Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Color/Fragrance/Other : : GRAY/YELLOW VINYL
Green Features: : Recycled or Earth Friendly Material Composition
Packaging: : CaseĀ Each
Each Cube: : 0.000
Each UPC: : 00729661145829
Replacement Bag: : 6851, Replacement Bag for 6850
Replacement Part:
- 2030758, Hardware Pack for 6850 Janitor Cart
- 2041874, Bag Plastic Clip for 6850 Janitors Cart
- 2055630, Wheel for Janitors Carts
- 2055631, Axle
- 2055632, Hubcap
Each Length: : 0.000 in
Each Width: : 0.000 in
Each Height: : 0.000 in
Each Weight: : 0 lb
Case Quantity: : 1.00
Freight NMFC: : 188560-5