Roll Towel Dispenser

  • bright chrome finish
  • surface mounted with self-closing lock and view slots
  • constructed of 20-gauge steel
  • for rolls 8" in diameter

Manufacturer Part Number
604
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : CHROME

Packaging

: : Case
Each

Each Width

: : 12.250 in

Each Height

: : 2.750 in

Each Weight

: : 2 lb

Each UPC

: : 00729661144846

Each Length

: : 0.000 in

Each Cube

: : 0.000

Freight NMFC

: : 39480