Handi-Spreader

  • covers area 6' to 12' wide
  • three convenient settings
  • capacity of 6-lbs. pelletized material or 3-lbs. grass seed
  • year-round use for ice melt, herbicides or fertilizers
  • rust and corrosion-proof

Manufacturer Part Number
5450
EAN/UPC
0729661107131,729661107131
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: GREEN 

Private Label: Yes 

Private Label Type: Pad Print 

Private Label Minimum: 48 

Private Label Area: 1 x 2 in 

Packaging: Case Each 

Each Length: 9.500 in 

Each Width: 9.000 in 

Each Height: 8.250 in 

Each Cube: 0.400 

Each Weight: 1 lb 

Each UPC: 00729661107131 

Freight NMFC: 156600-3 

Other Packaging Specifications :

Case Length: 23.20 in 

Case Width: 19.300 in 

Case Height: 9.00 in 

Case Cube: 2.33 

Case Weight: 8.500 lb 

Case Quantity: 6.00 

Case UPC: 10729661107138