Hands-Free Towel Dispenser

  • automatic touchless dispenser prevents cross contamination
  • dispenses non-perforated roll towels 8" in diameter and 8" wide with cores up to 2"
  • towels dispense automatically when hands are placed in natural location under the unit
  • sheet remains inside until dispensed to maintain hygiene
  • adjustable time delay 1, 2, or 3 seconds, sheet length 9", 12" or 15", paper saving mode 0%, 12.5%, or 2.5%
  • battery location in front of unit for easy installation
  • locking unit comes with key (4090k replacement key available)
  • low battery indicator; designed for long battery life (4 "D" size batteries, not included)

Manufacturer Part Number
5079
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : ClearVu

Color/Fragrance/Other

: : SMOKE

Packaging

: : Case

Freight NMFC

: : 39480