Hands-Free Roll Towel Dispenser

  • dispenses non-perforated roll towels up to 8" (210mm) diameter and 8.0" (210mm) wide
  • auto cut mechanism provides 11" sheets
  • no levers, cranks or bottoms to touch, reducing the risk of cross-contamination
  • requires only 1.5 to 2.00 pounds of pull force
  • emergency paper feed assists in paper advance if needed
  • requires no batteries making it at "greener" choice than other hands free units
  • made of durable, high-impact material
  • quiet operation, key lock

Manufacturer Part Number
5015
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : ClearVu

Color/Fragrance/Other

: : SMOKE/BEIGE

Packaging

: : Case

Freight NMFC

: : 156600-4