Stand Alone Ashtray Tube Body

  • 40" stand alone ashtray available in round (3L capacity) or rectangular (12.5L capacity) shape
  • must order base/body together for complete unit
  • slim, space-saving, attractive design for any area is discreet and efficient
  • removable top for easy liner cleaning, locks for security
  • all weatherproof, galvanized body and parts, safe for outdoor use, won't rust or corrode, UV treated
  • ballasted base for stability
  • mounting kit and ground fixing kit are included
  • stainless steel snuff plate accessible from four sides

Manufacturer Part Number
4454BD
EAN/UPC
0729661215997,729661215997
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : GRAY

Packaging

: : Case
Each

Each Length

: : 4.000 in

Each Width

: : 4.000 in

Each Height

: : 39.750 in

Each Cube

: : 0.360

Each Weight

: : 14 lb

Each UPC

: : 00729661215997

Freight NMFC

: : 175120-3