Stand Alone Rectangular Body

  • 40" stand alone ashtray available in round (3L capacity) or rectangular (12.5L capacity) shape
  • must order base/body together for complete unit
  • elegant, weather-resistant, attractive design for any area
  • quick and easy to empty, clean and maintain, locks for security
  • 100% rust-free construction safe for outdoor use, won't rust or corrode, protected against UV
  • powder-coated, galvanized steel body (inside and outside), stainless steel plated to extinguish cigarettes on both sides
  • heavy stone base
  • optional floor fixing kit included

Manufacturer Part Number
4453BD
EAN/UPC
0729661215966,729661215966
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other

: : GRAY

Packaging

: : Case
Each

Each Length

: : 7.900 in

Each Width

: : 5.900 in

Each Height

: : 39.400 in

Each Cube

: : 1.060

Each Weight

: : 27 lb

Each UPC

: : 00729661215966

Freight NMFC

: : 175120-3