Large Wall Mounted Ashtray

  • ashtray comes with liner 1.5 liter for small and 3.0 liter for large
  • attractive design for any area
  • integrated key locks for security
  • safe for outdoor use, won't rust or corrode
  • UV treated

Manufacturer Part Number
4452
EAN/UPC
0729661215980,729661215980
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : GRAY

Packaging

: : Case
Each

Each Length

: : 2.500 in

Each Width

: : 7.500 in

Each Height

: : 14.000 in

Each Cube

: : 0.150

Each Weight

: : 26 lb

Each UPC

: : 00729661215980

Freight NMFC

: : 175120-9