The Butler Outdoor Smoker's Receptacle

  • enhance image and save on maintenance costs
  • eliminate messy rainwater flow
  • low convenient profile and styling blend in with decor and appearance of building
  • spun aluminum center chute accepts cigarettes easily without allowing other trash to accumulate
  • cigarettes are contained and extinguished in steel lined container
  • added weight in base makes unit stable in high traffic or windy areas
  • stands 25" high and weighs around 10 lbs.
  • easy waste removal
  • pre-drilled hole accommodates standard lock
  • perfect for entryways, break areas, public gathering locations, and anywhere smokers gather

Manufacturer Part Number
4450-15
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : Butler

Color/Fragrance/Other

: : BEIGE GRANITE

Packaging

: : Case

Freight NMFC

: : 156600-9