Metal Combo Towel Dispenser

  • dispensing slot is protected by rolled edge
  • holds 300 C-fold/500 multi-fold towels
  • heavy gauge metal; double latch key lock for safety
  • replacement part# 4090K
  • replacement part# 4090KK

Manufacturer Part Number
4091C
EAN/UPC
0729661105816,729661105816
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : CHROME

Packaging

: : Case
Each

Each UPC

: : 00729661105816

Each Length

: : 0.000 in

Each Width

: : 0.000 in

Each Height

: : 0.000 in

Each Weight

: : 0 lb

Each Cube

: : 0.000

Freight NMFC

: : 39480