Push Button Steel Hand Dryer

  • limited warranty
  • maintenance free
  • vandal resistant
  • must be direct wired
  • UL approved

Manufacturer Part Number
4072SS
EAN/UPC
0729661138753,729661138753
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: STEEL/W SATIN FINISH
Packaging: Case Each
Each Length: 11.000 in
Each Width: 9.000 in
Each Height: 9.000 in
Each Cube: 0.510
Each UPC: 00729661138753
Each Weight: 0 lb
Case Quantity: 1.00
Freight NMFC: 61700

Other Packaging Specifications:
Case Only: Yes
Case Length: 13.00 in
Case Width: 12.000 in
Case Height: 11.00 in
Case Cube: 0.99
Case Weight: 19.000 lb
Case UPC: 10729661138750