Touchless Hand Dryers

  • fixed nozzle
  • touchless automatic sensor
  • maintenance-free and vandal resistant
  • quiet, dependable operation
  • save 90% vs. paper towel costs
  • UL approved, made in the USA
  • 110-120V, 12A
  • requires a dedicated electrical line

Manufacturer Part Number
4066
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: STEEL W/ WHITE EPOXY
Packaging: Case
Case Quantity: 1.00
Freight NMFC: 61700

Other Packaging Specifications:
Case Length: 11.25 in
Case Width: 10.750 in
Case Height: 8.00 in
Case Cube: 0.55
Case Weight: 10.000 lb
Case UPC: 10729661159397