High Speed Energy Efficient Hand Dryer

  • dries hand in 10-15 seconds
  • uses up to 90% less energy than its conventional dryers
  • saves 95% vs. paper towel costs
  • GreenSpec listed; helps facilities qualify for LEED credits
  • touchless automatic sensor
  • maintenance-free and vandal resistant
  • UL approved; made in the USA
  • 110-120V, 12.5A
  • up to three 4064A dryers can be connected on one electrical line
  • models 4064C and 4064M require a dedicated 15A line

Manufacturer Part Number
4064C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: SATIN CHROME
Packaging: Case
Brand: Extreme Air
Case Quantity: 1.00
Freight NMFC: 61700

Other Packaging Specifications:
Case Only: Yes
Case Length: 10.13 in
Case Width: 9.375 in
Case Height: 5.38 in
Case Cube: 0.29
Case Weight: 10.000 lb
Case UPC: 10729661100160