Mini Siphon Pump

  • includes adapter for use with Rieke Intermediate plastic FlexSpout on 5-gal. pails
  • when used with Rieke Jr. FlexSpout, remove adaptor
  • FDA compliant

Manufacturer Part Number
2305
EAN/UPC
0729661102570,729661102570
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: RED/WHITE
Packaging: Case Each
Each Length: 21.000 in
Each Width: 3.500 in
Each Weight: 0 lb
Each UPC: 00729661102570
Each Height: 0.000 in
Each Cube: 0.000
Freight NMFC: 156600-4

Other Packaging Specifications:
Case Length: 26.25 in
Case Width: 9.250 in
Case Height: 8.75 in
Case Cube: 1.22
Case Weight: 5.538 lb
Case Quantity: 24.00
Case UPC: 10729661102577