Self-priming Metal Drum Pump

Metal drum pump taps contents of 15, 30 and 55-gallon drums with 2" national pipe thread for easy dispensing. It pumps 22 oz. per stroke for easy access to high volume. Self-priming pump is made of chrome-plated steel.

Manufacturer Part Number
2204
EAN/UPC
0729661102440,729661102440
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: CHROME-PLATED STEEL
Packaging: Case Each
Each Length: 42.500 in
Each Width: 8.000 in
Each Weight: 5 lb
Each UPC: 00729661102440
Each Height: 0.000 in
Each Cube: 0.000
Freight NMFC: 175120-9

Other Packaging Specifications:
Case Length: 44.00 in
Case Width: 10.500 in
Case Height: 13.00 in
Case Cube: 3.47
Case Weight: 55.500 lb
Case Quantity: 12.00
Case UPC: 10729661102447