8-oz. Drum Pump

  • adapts to both 3/4" and 2" National Pipe Thread; fits 5, 15, 20, 30, & 55-gallon drums with a 2" National Pipe Thread
  • polypropylene and polyethylene construction for chemical resistance
  • special pail adapter included, fits 5 or 6-gallon pails with Senior Rieke FlexSpout
  • pumps 8-oz, or 2, 4, or 6-oz.
  • restriction clips included
  • chemical resistant O-ring for better seal

Manufacturer Part Number
2200
EAN/UPC
0729661102358,729661102358
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: BLUE
Private Label: Yes
Private Label Type: Silk Screen
Private Label Minimum: 288
Private Label Area: 1 x 2 in
Packaging: Case Each
Each Length: 11.000 in
Each Width: 2.000 in
Each Weight: 1 lb
Each UPC: 00729661102358
Each Height: 0.000 in
Each Cube: 0.000
Freight NMFC: 156600-6

Other Packaging Specifications:
Case Length: 17.50 in
Case Width: 13.625 in
Case Height: 10.25 in
Case Cube: 1.41
Case Weight: 10.879 lb
Case Quantity: 12.00
Case UPC: 10729661102355